Bourns, Inc. High Current Choke, 470Uh 315Ma 10%; Product Range Bourns Jw Miller 5800-471-RC.

Description
HIGH CURRENT CHOKE, 470UH 315MA 10%; Product Range:5800 Series; Inductance:470µH; DC Current Rating:315mA; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10%; Body Material:Ferrite; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes
Description
HIGH CURRENT CHOKE, 470UH 315MA 10%; Product Range:5800 Series; Inductance:470µH; DC Current Rating:315mA; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10%; Body Material:Ferrite; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Current Choke, 470Uh 315Ma 10%; Product Range Bourns Jw Miller - 29AC0506 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 470Uh 315Ma 10%; Product Range Bourns Jw Miller
29AC0506
High Current Choke, 470Uh 315Ma 10%; Product Range Bourns Jw Miller 29AC0506
HIGH CURRENT CHOKE, 470UH 315MA 10%; Product Range:5800 Series; Inductance:470µH; DC Current Rating:315mA; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10%; Body Material:Ferrite; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 470UH 315MA 10%; Product Range:5800 Series; Inductance:470µH; DC Current Rating:315mA; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10%; Body Material:Ferrite; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 29AC0506
Product Name High Current Choke, 470Uh 315Ma 10%; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402HL (1005) High Inductance Ceramic Chip Inductors - 0402HL-561 0402HL-561XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.5600 microH
View Details
High Frequency & RF Inductors - 3-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0180 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details