Bourns, Inc. Fixed Inductors 5800-3R9-RC

Description
3.9µH Unshielded Wirewound Inductor 3.1A 15mOhm Max Axial
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 3.1A 15mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8276-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8276-ND
Fixed Inductors M8276-ND
3.9µH Unshielded Wirewound Inductor 3.1A 15mOhm Max Axial

3.9µH Unshielded Wirewound Inductor 3.1A 15mOhm Max Axial

Buy Now Datasheet
3.9UH 3.1A 15 MOHM Inductor and Choke - 71-5800-3R9-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9UH 3.1A 15 MOHM Inductor and Choke
71-5800-3R9-RC
3.9UH 3.1A 15 MOHM Inductor and Choke 71-5800-3R9-RC
FIXED IND 3.9UH 3.1A 15 MOHM TH Product overview: 5800-3R9-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 3.1A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 3.1A, 15 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-3R9-RC can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 3.1A 15 MOHM TH Product overview: 5800-3R9-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 3.1A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 3.1A, 15 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-3R9-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 3.9Uh 1.28A 10%; Product Range Bourns Jw Miller - 63K3832 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 3.9Uh 1.28A 10%; Product Range Bourns Jw Miller
63K3832
High Current Choke, 3.9Uh 1.28A 10%; Product Range Bourns Jw Miller 63K3832
HIGH CURRENT CHOKE, 3.9UH 1.28A 10%; Product Range:5800 Series; Inductance:3.9µH; DC Current Rating:1.28A; DC Resistance Max:0.019ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 3.9UH 1.28A 10%; Product Range:5800 Series; Inductance:3.9µH; DC Current Rating:1.28A; DC Resistance Max:0.019ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8276-ND 71-5800-3R9-RC 63K3832
Product Name Fixed Inductors 3.9UH 3.1A 15 MOHM Inductor and Choke High Current Choke, 3.9Uh 1.28A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0030 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2270-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details