Bourns, Inc. 390UH 400MA 860MOHM Inductor and Choke 5800-391-RC

Description
FIXED IND 390UH 400MA 860MOHM TH Product overview: 5800-391-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 400MA, 860MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 400MA, 860MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-391-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 390UH 400MA 860MOHM TH Product overview: 5800-391-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 400MA, 860MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 400MA, 860MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-391-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
390UH 400MA 860MOHM Inductor and Choke - 71-5800-391-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390UH 400MA 860MOHM Inductor and Choke
71-5800-391-RC
390UH 400MA 860MOHM Inductor and Choke 71-5800-391-RC
FIXED IND 390UH 400MA 860MOHM TH Product overview: 5800-391-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 400MA, 860MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 400MA, 860MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-391-RC can be used for catalog matching and distributor lookup.

FIXED IND 390UH 400MA 860MOHM TH Product overview: 5800-391-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 400MA, 860MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 400MA, 860MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-391-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8297-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8297-ND
Fixed Inductors M8297-ND
390µH Unshielded Wirewound Inductor 400mA 860mOhm Max Axial

390µH Unshielded Wirewound Inductor 400mA 860mOhm Max Axial

Buy Now Datasheet
High Current Choke, 390Uh 400Ma 10%; Product Range Bourns Jw Miller - 63K3837 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 390Uh 400Ma 10%; Product Range Bourns Jw Miller
63K3837
High Current Choke, 390Uh 400Ma 10%; Product Range Bourns Jw Miller 63K3837
HIGH CURRENT CHOKE, 390UH 400MA 10%; Product Range:5800 Series; Inductance:390µH; DC Current Rating:400mA; DC Resistance Max:0.772ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 390UH 400MA 10%; Product Range:5800 Series; Inductance:390µH; DC Current Rating:400mA; DC Resistance Max:0.772ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-5800-391-RC M8297-ND 63K3837
Product Name 390UH 400MA 860MOHM Inductor and Choke Fixed Inductors High Current Choke, 390Uh 400Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 390 microH 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1623941-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 15 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details