Bourns, Inc. 39UH 1.2A 97 MOHM Inductor and Choke 5800-390-RC

Description
FIXED IND 39UH 1.2A 97 MOHM TH Product overview: 5800-390-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 1.2A, 97 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 1.2A, 97 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-390-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39UH 1.2A 97 MOHM TH Product overview: 5800-390-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 1.2A, 97 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 1.2A, 97 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-390-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39UH 1.2A 97 MOHM Inductor and Choke - 71-5800-390-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39UH 1.2A 97 MOHM Inductor and Choke
71-5800-390-RC
39UH 1.2A 97 MOHM Inductor and Choke 71-5800-390-RC
FIXED IND 39UH 1.2A 97 MOHM TH Product overview: 5800-390-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 1.2A, 97 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 1.2A, 97 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-390-RC can be used for catalog matching and distributor lookup.

FIXED IND 39UH 1.2A 97 MOHM TH Product overview: 5800-390-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 1.2A, 97 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 1.2A, 97 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-390-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-5800-390-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-5800-390-RC-ND
Fixed Inductors 118-5800-390-RC-ND
39µH Unshielded Wirewound Inductor 1.2A 97mOhm Max Axial

39µH Unshielded Wirewound Inductor 1.2A 97mOhm Max Axial

Buy Now Datasheet
High Current Choke, 39Uh, 804Ma 10%; Product Range Bourns Jw Miller - 63K3836 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 39Uh, 804Ma 10%; Product Range Bourns Jw Miller
63K3836
High Current Choke, 39Uh, 804Ma 10%; Product Range Bourns Jw Miller 63K3836
HIGH CURRENT CHOKE, 39UH, 804MA 10%; Product Range:5800 Series; Inductance:39µH; DC Current Rating:804mA; DC Resistance Max:0.094ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 39UH, 804MA 10%; Product Range:5800 Series; Inductance:39µH; DC Current Rating:804mA; DC Resistance Max:0.094ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-5800-390-RC 118-5800-390-RC-ND 63K3836
Product Name 39UH 1.2A 97 MOHM Inductor and Choke Fixed Inductors High Current Choke, 39Uh, 804Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 39 microH 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176784-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
0.0043uH 250MHz 1.3A Inductor and Choke - 71-0603CT-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details