Bourns, Inc. Fixed Inductors 5800-332

Description
3.3mH Unshielded Wirewound Inductor 130mA 8.8Ohm Max Axial
Request a Quote Datasheet
Description
3.3mH Unshielded Wirewound Inductor 130mA 8.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5836-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5836-ND
Fixed Inductors M5836-ND
3.3mH Unshielded Wirewound Inductor 130mA 8.8Ohm Max Axial

3.3mH Unshielded Wirewound Inductor 130mA 8.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5836-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N1 0201DS-8N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details