Bourns, Inc. 330UH 400MA 770MOHM Inductor and Choke 5800-331-RC

Description
FIXED IND 330UH 400MA 770MOHM TH Product overview: 5800-331-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 400MA, 770MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 400MA, 770MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-331-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 400MA 770MOHM TH Product overview: 5800-331-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 400MA, 770MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 400MA, 770MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-331-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330UH 400MA 770MOHM Inductor and Choke - 71-5800-331-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 400MA 770MOHM Inductor and Choke
71-5800-331-RC
330UH 400MA 770MOHM Inductor and Choke 71-5800-331-RC
FIXED IND 330UH 400MA 770MOHM TH Product overview: 5800-331-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 400MA, 770MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 400MA, 770MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-331-RC can be used for catalog matching and distributor lookup.

FIXED IND 330UH 400MA 770MOHM TH Product overview: 5800-331-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 400MA, 770MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 400MA, 770MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-331-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8296-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8296-ND
Fixed Inductors M8296-ND
330µH Unshielded Wirewound Inductor 400mA 770mOhm Max Axial

330µH Unshielded Wirewound Inductor 400mA 770mOhm Max Axial

Buy Now Datasheet
High Current Choke, 330Uh 400Ma 10%; Product Range Bourns Jw Miller - 63K3834 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 330Uh 400Ma 10%; Product Range Bourns Jw Miller
63K3834
High Current Choke, 330Uh 400Ma 10%; Product Range Bourns Jw Miller 63K3834
HIGH CURRENT CHOKE, 330UH 400MA 10%; Product Range:5800 Series; Inductance:330µH; DC Current Rating:400mA; DC Resistance Max:0.665ohm; Inductance Tolerance:± 10%; Body Material:Ferrite; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 330UH 400MA 10%; Product Range:5800 Series; Inductance:330µH; DC Current Rating:400mA; DC Resistance Max:0.665ohm; Inductance Tolerance:± 10%; Body Material:Ferrite; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site
Inductor, 330Uh, 10%, 0.4A, Axial Rohs Compliant Bourns - 92AH6934 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 10%, 0.4A, Axial Rohs Compliant Bourns
92AH6934
Inductor, 330Uh, 10%, 0.4A, Axial Rohs Compliant Bourns 92AH6934
INDUCTOR, 330UH, 10%, 0.4A, AXIAL ROHS COMPLIANT: YES

INDUCTOR, 330UH, 10%, 0.4A, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 71-5800-331-RC M8296-ND 63K3834 92AH6934
Product Name 330UH 400MA 770MOHM Inductor and Choke Fixed Inductors High Current Choke, 330Uh 400Ma 10%; Product Range Bourns Jw Miller Inductor, 330Uh, 10%, 0.4A, Axial Rohs Compliant Bourns
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1849018 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details