Bourns, Inc. Fixed Inductors 5800-272

Description
2.7mH Unshielded Wirewound Inductor 150mA 6.6Ohm Max Axial
Request a Quote Datasheet
Description
2.7mH Unshielded Wirewound Inductor 150mA 6.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5835-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5835-ND
Fixed Inductors M5835-ND
2.7mH Unshielded Wirewound Inductor 150mA 6.6Ohm Max Axial

2.7mH Unshielded Wirewound Inductor 150mA 6.6Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5835-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-18N 0402CS-18NXJRW , 0402CS-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details