Bourns, Inc. 2.7MH 150MA 6.6 OHM Inductor and Choke 5800-272-RC

Description
FIXED IND 2.7MH 150MA 6.6 OHM TH Product overview: 5800-272-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MH, 150MA, 6.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7MH, 150MA, 6.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-272-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7MH 150MA 6.6 OHM TH Product overview: 5800-272-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MH, 150MA, 6.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7MH, 150MA, 6.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-272-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7MH 150MA 6.6 OHM Inductor and Choke - 71-5800-272-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7MH 150MA 6.6 OHM Inductor and Choke
71-5800-272-RC
2.7MH 150MA 6.6 OHM Inductor and Choke 71-5800-272-RC
FIXED IND 2.7MH 150MA 6.6 OHM TH Product overview: 5800-272-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MH, 150MA, 6.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7MH, 150MA, 6.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-272-RC can be used for catalog matching and distributor lookup.

FIXED IND 2.7MH 150MA 6.6 OHM TH Product overview: 5800-272-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MH, 150MA, 6.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7MH, 150MA, 6.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-272-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8306-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8306-ND
Fixed Inductors M8306-ND
2.7mH Unshielded Wirewound Inductor 150mA 6.6Ohm Max Axial

2.7mH Unshielded Wirewound Inductor 150mA 6.6Ohm Max Axial

Buy Now Datasheet
High Current Choke, 2.7Mh 125Ma 10%; Product Range Bourns Jw Miller - 63K3831 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 2.7Mh 125Ma 10%; Product Range Bourns Jw Miller
63K3831
High Current Choke, 2.7Mh 125Ma 10%; Product Range Bourns Jw Miller 63K3831
HIGH CURRENT CHOKE, 2.7MH 125MA 10%; Product Range:5800 Series; Inductance:2.7mH; DC Current Rating:125mA; DC Resistance Max:5.9ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 2.7MH 125MA 10%; Product Range:5800 Series; Inductance:2.7mH; DC Current Rating:125mA; DC Resistance Max:5.9ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-5800-272-RC M8306-ND 63K3831
Product Name 2.7MH 150MA 6.6 OHM Inductor and Choke Fixed Inductors High Current Choke, 2.7Mh 125Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2700 microH 2700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402AF-561XJLU - 1128887-0402AF-561XJLU - Win Source Electronics
Specs
Technology Standard
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - FIT106-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details