Bourns, Inc. Fixed Inductors 5800-271

Description
270µH Unshielded Wirewound Inductor 500mA 650mOhm Max Axial
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 500mA 650mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5823-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5823-ND
Fixed Inductors M5823-ND
270µH Unshielded Wirewound Inductor 500mA 650mOhm Max Axial

270µH Unshielded Wirewound Inductor 500mA 650mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5823-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details