Bourns, Inc. Fixed Inductors 5800-271-RC

Description
270µH Unshielded Wirewound Inductor 500mA 650mOhm Max Axial
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 500mA 650mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8295-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8295-ND
Fixed Inductors M8295-ND
270µH Unshielded Wirewound Inductor 500mA 650mOhm Max Axial

270µH Unshielded Wirewound Inductor 500mA 650mOhm Max Axial

Buy Now Datasheet
High Current Choke, 270Uh 400Ma 10%; Product Range Bourns Jw Miller - 63K3830 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 270Uh 400Ma 10%; Product Range Bourns Jw Miller
63K3830
High Current Choke, 270Uh 400Ma 10%; Product Range Bourns Jw Miller 63K3830
HIGH CURRENT CHOKE, 270UH 400MA 10%; Product Range:5800 Series; Inductance:270µH; DC Current Rating:400mA; DC Resistance Max:0.557ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 270UH 400MA 10%; Product Range:5800 Series; Inductance:270µH; DC Current Rating:400mA; DC Resistance Max:0.557ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 5800-271-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
5800-271-RC
Fixed Inductors 5800-271-RC
FIXED IND 270UH 500MA 650MOHM TH

FIXED IND 270UH 500MA 650MOHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number M8295-ND 63K3830 5800-271-RC
Product Name Fixed Inductors High Current Choke, 270Uh 400Ma 10%; Product Range Bourns Jw Miller Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5776-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers