Bourns, Inc. Fixed Inductors 5800-270-RC

Description
27µH Unshielded Wirewound Inductor 1.5A 66mOhm Max Axial
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 1.5A 66mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8283-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8283-ND
Fixed Inductors M8283-ND
27µH Unshielded Wirewound Inductor 1.5A 66mOhm Max Axial

27µH Unshielded Wirewound Inductor 1.5A 66mOhm Max Axial

Buy Now Datasheet
27UH 1.5A 66 MOHM Inductor and Choke - 71-5800-270-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27UH 1.5A 66 MOHM Inductor and Choke
71-5800-270-RC
27UH 1.5A 66 MOHM Inductor and Choke 71-5800-270-RC
FIXED IND 27UH 1.5A 66 MOHM TH Product overview: 5800-270-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UH, 1.5A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27UH, 1.5A, 66 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-270-RC can be used for catalog matching and distributor lookup.

FIXED IND 27UH 1.5A 66 MOHM TH Product overview: 5800-270-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UH, 1.5A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27UH, 1.5A, 66 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-270-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 27Uh, 1.28A 10%; Product Range Bourns Jw Miller - 63K3829 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 27Uh, 1.28A 10%; Product Range Bourns Jw Miller
63K3829
High Current Choke, 27Uh, 1.28A 10%; Product Range Bourns Jw Miller 63K3829
HIGH CURRENT CHOKE, 27UH, 1.28A 10%; Product Range:5800 Series; Inductance:27µH; DC Current Rating:1.28A; DC Resistance Max:0.058ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 27UH, 1.28A 10%; Product Range:5800 Series; Inductance:27µH; DC Current Rating:1.28A; DC Resistance Max:0.058ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8283-ND 71-5800-270-RC 63K3829
Product Name Fixed Inductors 27UH 1.5A 66 MOHM Inductor and Choke High Current Choke, 27Uh, 1.28A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 7-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Surface Mount Inductors - 1678486 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-332 0402DF-332XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details