Bourns, Inc. Fixed Inductors 5800-221-RC

Description
220µH Unshielded Wirewound Inductor 500mA 580mOhm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 500mA 580mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8294-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8294-ND
Fixed Inductors M8294-ND
220µH Unshielded Wirewound Inductor 500mA 580mOhm Max Axial

220µH Unshielded Wirewound Inductor 500mA 580mOhm Max Axial

Buy Now Datasheet
High Current Choke, 220Uh 508Ma 10%; Product Range Bourns Jw Miller - 63K3827 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 220Uh 508Ma 10%; Product Range Bourns Jw Miller
63K3827
High Current Choke, 220Uh 508Ma 10%; Product Range Bourns Jw Miller 63K3827
HIGH CURRENT CHOKE, 220UH 508MA 10%; Product Range:5800 Series; Inductance:220µH; DC Current Rating:508mA; DC Resistance Max:0.43ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 220UH 508MA 10%; Product Range:5800 Series; Inductance:220µH; DC Current Rating:508mA; DC Resistance Max:0.43ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8294-ND 63K3827
Product Name Fixed Inductors High Current Choke, 220Uh 508Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-75N 0302CS-75NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details