Bourns, Inc. Fixed Inductors 5800-220-TR-RC

Description
22µH Unshielded Wirewound Inductor 1.7A 51mOhm Max Axial
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.7A 51mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5800-220-TR-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5800-220-TR-RC-ND
Fixed Inductors 5800-220-TR-RC-ND
22µH Unshielded Wirewound Inductor 1.7A 51mOhm Max Axial

22µH Unshielded Wirewound Inductor 1.7A 51mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5800-220-TR-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - FIT68-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details