Bourns, Inc. Fixed Inductors 5800-182

Description
1.8mH Unshielded Wirewound Inductor 180mA 4.4Ohm Max Axial
Request a Quote Datasheet
Description
1.8mH Unshielded Wirewound Inductor 180mA 4.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5833-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5833-ND
Fixed Inductors M5833-ND
1.8mH Unshielded Wirewound Inductor 180mA 4.4Ohm Max Axial

1.8mH Unshielded Wirewound Inductor 180mA 4.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5833-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
3 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details