Bourns, Inc. Fixed Inductors 5800-182-RC

Description
1.8mH Unshielded Wirewound Inductor 180mA 4.4Ohm Max Axial
Request a Quote Datasheet
Description
1.8mH Unshielded Wirewound Inductor 180mA 4.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8304-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8304-ND
Fixed Inductors M8304-ND
1.8mH Unshielded Wirewound Inductor 180mA 4.4Ohm Max Axial

1.8mH Unshielded Wirewound Inductor 180mA 4.4Ohm Max Axial

Buy Now Datasheet
High Current Choke, 1.8Mh 158Ma 10%; Product Range Bourns Jw Miller - 63K3824 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 1.8Mh 158Ma 10%; Product Range Bourns Jw Miller
63K3824
High Current Choke, 1.8Mh 158Ma 10%; Product Range Bourns Jw Miller 63K3824
HIGH CURRENT CHOKE, 1.8MH 158MA 10%; Product Range:5800 Series; Inductance:1.8mH; DC Current Rating:158mA; DC Resistance Max:4.03ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 1.8MH 158MA 10%; Product Range:5800 Series; Inductance:1.8mH; DC Current Rating:158mA; DC Resistance Max:4.03ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8304-ND 63K3824
Product Name Fixed Inductors High Current Choke, 1.8Mh 158Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J825JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 2-1624117-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N7 0402DC-4N7XJRW , 0402DC-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details