Bourns, Inc. Fixed Inductors 5800-180-RC

Description
18µH Unshielded Wirewound Inductor 1.8A 43mOhm Max Axial
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 1.8A 43mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8281-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8281-ND
Fixed Inductors M8281-ND
18µH Unshielded Wirewound Inductor 1.8A 43mOhm Max Axial

18µH Unshielded Wirewound Inductor 1.8A 43mOhm Max Axial

Buy Now Datasheet
High Current Choke, 18Uh, 1.28A 10%; Product Range Bourns Jw Miller - 63K3822 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 18Uh, 1.28A 10%; Product Range Bourns Jw Miller
63K3822
High Current Choke, 18Uh, 1.28A 10%; Product Range Bourns Jw Miller 63K3822
HIGH CURRENT CHOKE, 18UH, 1.28A 10%; Product Range:5800 Series; Inductance:18µH; DC Current Rating:1.28A; DC Resistance Max:0.044ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 18UH, 1.28A 10%; Product Range:5800 Series; Inductance:18µH; DC Current Rating:1.28A; DC Resistance Max:0.044ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8281-ND 63K3822
Product Name Fixed Inductors High Current Choke, 18Uh, 1.28A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details