Bourns, Inc. Fixed Inductors 5800-153

Description
15mH Unshielded Wirewound Inductor 61mA 37.5Ohm Max Axial
Request a Quote Datasheet
Description
15mH Unshielded Wirewound Inductor 61mA 37.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5844-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5844-ND
Fixed Inductors M5844-ND
15mH Unshielded Wirewound Inductor 61mA 37.5Ohm Max Axial

15mH Unshielded Wirewound Inductor 61mA 37.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5844-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176784-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Leaded Inductors - 1910576P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.35 ohms
Rated DC Current 410 milliamps
Lead Style Axial
View Details
Fixed Inductors - 0201DS-7N5XJLW - 1116632-0201DS-7N5XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0075 microH
View Details