Bourns, Inc. 150UH 600MA 460MOHM Inductor and Choke 5800-151-RC

Description
FIXED IND 150UH 600MA 460MOHM TH Product overview: 5800-151-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 600MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 600MA, 460MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-151-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 600MA 460MOHM TH Product overview: 5800-151-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 600MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 600MA, 460MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-151-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 600MA 460MOHM Inductor and Choke - 71-5800-151-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 600MA 460MOHM Inductor and Choke
71-5800-151-RC
150UH 600MA 460MOHM Inductor and Choke 71-5800-151-RC
FIXED IND 150UH 600MA 460MOHM TH Product overview: 5800-151-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 600MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 600MA, 460MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-151-RC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 600MA 460MOHM TH Product overview: 5800-151-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 600MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 600MA, 460MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-151-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8292-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8292-ND
Fixed Inductors M8292-ND
150µH Unshielded Wirewound Inductor 600mA 460mOhm Max Axial

150µH Unshielded Wirewound Inductor 600mA 460mOhm Max Axial

Buy Now Datasheet
High Current Choke, 150Uh 508Ma 10%; Product Range Bourns Jw Miller - 63K3819 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 150Uh 508Ma 10%; Product Range Bourns Jw Miller
63K3819
High Current Choke, 150Uh 508Ma 10%; Product Range Bourns Jw Miller 63K3819
HIGH CURRENT CHOKE, 150UH 508MA 10%; Product Range:5800 Series; Inductance:150µH; DC Current Rating:508mA; DC Resistance Max:0.34ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 150UH 508MA 10%; Product Range:5800 Series; Inductance:150µH; DC Current Rating:508mA; DC Resistance Max:0.34ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-5800-151-RC M8292-ND 63K3819
Product Name 150UH 600MA 460MOHM Inductor and Choke Fixed Inductors High Current Choke, 150Uh 508Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details