Bourns, Inc. Fixed Inductors 5800-123-RC

Description
12mH Unshielded Wirewound Inductor 72mA 27Ohm Max Axial
Request a Quote Datasheet
Description
12mH Unshielded Wirewound Inductor 72mA 27Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5800-123-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5800-123-RC-ND
Fixed Inductors 5800-123-RC-ND
12mH Unshielded Wirewound Inductor 72mA 27Ohm Max Axial

12mH Unshielded Wirewound Inductor 72mA 27Ohm Max Axial

Buy Now Datasheet
High Current Choke, 12Mh, 50Ma, 10%; Product Range Bourns Jw Miller - 63K3817 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 12Mh, 50Ma, 10%; Product Range Bourns Jw Miller
63K3817
High Current Choke, 12Mh, 50Ma, 10%; Product Range Bourns Jw Miller 63K3817
HIGH CURRENT CHOKE, 12MH, 50MA, 10%; Product Range:5800 Series; Inductance:12mH; DC Current Rating:50mA; DC Resistance Max:29.9ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 12MH, 50MA, 10%; Product Range:5800 Series; Inductance:12mH; DC Current Rating:50mA; DC Resistance Max:29.9ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5800-123-RC-ND 63K3817
Product Name Fixed Inductors High Current Choke, 12Mh, 50Ma, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8117 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 36000 to ? microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details