Bourns, Inc. Fixed Inductors 5800-120-RC

Description
12µH Unshielded Wirewound Inductor 2A 35mOhm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 2A 35mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8279-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8279-ND
Fixed Inductors M8279-ND
12µH Unshielded Wirewound Inductor 2A 35mOhm Max Axial

12µH Unshielded Wirewound Inductor 2A 35mOhm Max Axial

Buy Now Datasheet
12UH 2A 35 MOHM Inductor and Choke - 71-5800-120-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12UH 2A 35 MOHM Inductor and Choke
71-5800-120-RC
12UH 2A 35 MOHM Inductor and Choke 71-5800-120-RC
FIXED IND 12UH 2A 35 MOHM TH Product overview: 5800-120-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 2A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 2A, 35 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-120-RC can be used for catalog matching and distributor lookup.

FIXED IND 12UH 2A 35 MOHM TH Product overview: 5800-120-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 2A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 2A, 35 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-120-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 12Uh, 1.28A 10%; Product Range Bourns Jw Miller - 63K3814 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 12Uh, 1.28A 10%; Product Range Bourns Jw Miller
63K3814
High Current Choke, 12Uh, 1.28A 10%; Product Range Bourns Jw Miller 63K3814
HIGH CURRENT CHOKE, 12UH, 1.28A 10%; Product Range:5800 Series; Inductance:12µH; DC Current Rating:1.28A; DC Resistance Max:0.037ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 12UH, 1.28A 10%; Product Range:5800 Series; Inductance:12µH; DC Current Rating:1.28A; DC Resistance Max:0.037ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8279-ND 71-5800-120-RC 63K3814
Product Name Fixed Inductors 12UH 2A 35 MOHM Inductor and Choke High Current Choke, 12Uh, 1.28A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911169P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.5 ohms
Rated DC Current 280 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 71-KQ0805TE39NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers