Bourns, Inc. Fixed Inductors 5800-103

Description
10mH Unshielded Wirewound Inductor 76mA 24Ohm Max Axial
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 76mA 24Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5842-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5842-ND
Fixed Inductors M5842-ND
10mH Unshielded Wirewound Inductor 76mA 24Ohm Max Axial

10mH Unshielded Wirewound Inductor 76mA 24Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5842-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers