Bourns, Inc. Fixed Inductors 5800-103-RC

Description
10mH Unshielded Wirewound Inductor 76mA 24Ohm Max Axial
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 76mA 24Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8313-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8313-ND
Fixed Inductors M8313-ND
10mH Unshielded Wirewound Inductor 76mA 24Ohm Max Axial

10mH Unshielded Wirewound Inductor 76mA 24Ohm Max Axial

Buy Now Datasheet
High Current Choke, 10Mh, 50Ma, 10%; Product Range Bourns Jw Miller - 63K3813 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 10Mh, 50Ma, 10%; Product Range Bourns Jw Miller
63K3813
High Current Choke, 10Mh, 50Ma, 10%; Product Range Bourns Jw Miller 63K3813
HIGH CURRENT CHOKE, 10MH, 50MA, 10%; Product Range:5800 Series; Inductance:10mH; DC Current Rating:50mA; DC Resistance Max:26.4ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 10MH, 50MA, 10%; Product Range:5800 Series; Inductance:10mH; DC Current Rating:50mA; DC Resistance Max:26.4ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8313-ND 63K3813
Product Name Fixed Inductors High Current Choke, 10Mh, 50Ma, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2183JQL1T-1CT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N9 0201DS-6N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details