Bourns, Inc. Fixed Inductors 5800-100-TR-RC

Description
10µH Unshielded Wirewound Inductor 2.1A 32mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 2.1A 32mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5800-100-TR-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5800-100-TR-RC-ND
Fixed Inductors 5800-100-TR-RC-ND
10µH Unshielded Wirewound Inductor 2.1A 32mOhm Max Axial

10µH Unshielded Wirewound Inductor 2.1A 32mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5800-100-TR-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-D582-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers