Bourns, Inc. Fixed Inductors 5800-100-RC

Description
10µH Unshielded Wirewound Inductor 2.1A 32mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 2.1A 32mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8278-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8278-ND
Fixed Inductors M8278-ND
10µH Unshielded Wirewound Inductor 2.1A 32mOhm Max Axial

10µH Unshielded Wirewound Inductor 2.1A 32mOhm Max Axial

Buy Now Datasheet
Leaded Inductors - 7361015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7361015
Leaded Inductors 7361015
Inductor THT axial high current RF 10uH

Inductor THT axial high current RF 10uH

Supplier's Site
Leaded Inductors - 1727238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1727238
Leaded Inductors 1727238
Inductor THT axial high current RF 10uH

Inductor THT axial high current RF 10uH

Supplier's Site
High Current Choke, 10Uh, 1.28A 10%; Product Range Bourns Jw Miller - 63K3810 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 10Uh, 1.28A 10%; Product Range Bourns Jw Miller
63K3810
High Current Choke, 10Uh, 1.28A 10%; Product Range Bourns Jw Miller 63K3810
HIGH CURRENT CHOKE, 10UH, 1.28A 10%; Product Range:5800 Series; Inductance:10µH; DC Current Rating:1.28A; DC Resistance Max:0.033ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 10UH, 1.28A 10%; Product Range:5800 Series; Inductance:10µH; DC Current Rating:1.28A; DC Resistance Max:0.033ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, 10%, 2.1A, Axial Rohs Compliant Bourns - 92AH6933 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 10%, 2.1A, Axial Rohs Compliant Bourns
92AH6933
Inductor, 10Uh, 10%, 2.1A, Axial Rohs Compliant Bourns 92AH6933
INDUCTOR, 10UH, 10%, 2.1A, AXIAL ROHS COMPLIANT: YES

INDUCTOR, 10UH, 10%, 2.1A, AXIAL ROHS COMPLIANT: YES

Supplier's Site
Inductor: axial; THT; 10uH; 1.28A; 33mΩ; ?6.73x17.78mm; ±10% - 17125-5800-100-RC - Utmel Electronic Limited
Hong Kong, China
Inductor: axial; THT; 10uH; 1.28A; 33mΩ; ?6.73x17.78mm; ±10%
17125-5800-100-RC
Inductor: axial; THT; 10uH; 1.28A; 33mΩ; ?6.73x17.78mm; ±10% 17125-5800-100-RC
Inductor: axial; THT; 10uH; 1.28A; 33mΩ; ?6.73x17.78mm; ±10%

Inductor: axial; THT; 10uH; 1.28A; 33mΩ; ?6.73x17.78mm; ±10%

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8278-ND 7361015 1727238 63K3810 92AH6933 17125-5800-100-RC
Product Name Fixed Inductors Leaded Inductors Leaded Inductors High Current Choke, 10Uh, 1.28A 10%; Product Range Bourns Jw Miller Inductor, 10Uh, 10%, 2.1A, Axial Rohs Compliant Bourns Inductor: axial; THT; 10uH; 1.28A; 33mΩ; ?6.73x17.78mm; ±10%
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details