Bourns, Inc. Fixed Inductors 5730

Description
70µH Unshielded Toroidal Inductor 3A 50mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
70µH Unshielded Toroidal Inductor 3A 50mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5730-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5730-ND
Fixed Inductors M5730-ND
70µH Unshielded Toroidal Inductor 3A 50mOhm Max Radial, Vertical (Open)

70µH Unshielded Toroidal Inductor 3A 50mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5730-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
Automotive 0.0075uH 250MHz 0.68A Inductor and Choke - 71-0402CS-7N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details