Bourns, Inc. Fixed Inductors 5730-RC

Description
70µH Unshielded Toroidal Inductor 3A 50mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
70µH Unshielded Toroidal Inductor 3A 50mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8734-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8734-ND
Fixed Inductors M8734-ND
70µH Unshielded Toroidal Inductor 3A 50mOhm Max Radial, Vertical (Open)

70µH Unshielded Toroidal Inductor 3A 50mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 70Uh, 3A, 15%; Product Range Bourns Jw Miller - 63K3808 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 70Uh, 3A, 15%; Product Range Bourns Jw Miller
63K3808
Toroidal Inductor, 70Uh, 3A, 15%; Product Range Bourns Jw Miller 63K3808
TOROIDAL INDUCTOR, 70UH, 3A, 15%; Product Range:5700 Series; Inductance:70µH; RMS Current (Irms):3A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 15%; Case Dimensions:21.59mm x 9.14mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 70UH, 3A, 15%; Product Range:5700 Series; Inductance:70µH; RMS Current (Irms):3A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 15%; Case Dimensions:21.59mm x 9.14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8734-ND 63K3808
Product Name Fixed Inductors Toroidal Inductor, 70Uh, 3A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N8 0302CS-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details