Bourns, Inc. Fixed Inductors 5727-RC

Description
35µH Unshielded Toroidal Inductor 2.5A 35mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
35µH Unshielded Toroidal Inductor 2.5A 35mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8731-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8731-ND
Fixed Inductors M8731-ND
35µH Unshielded Toroidal Inductor 2.5A 35mOhm Max Radial, Vertical (Open)

35µH Unshielded Toroidal Inductor 2.5A 35mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 35Uh, 2.5A, 15%; Product Range Bourns Jw Miller - 63K3805 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 35Uh, 2.5A, 15%; Product Range Bourns Jw Miller
63K3805
Toroidal Inductor, 35Uh, 2.5A, 15%; Product Range Bourns Jw Miller 63K3805
TOROIDAL INDUCTOR, 35UH, 2.5A, 15%; Product Range:5700 Series; Inductance:35µH; RMS Current (Irms):2.5A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 15%; Case Dimensions:17.78mm x 8.12mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 35UH, 2.5A, 15%; Product Range:5700 Series; Inductance:35µH; RMS Current (Irms):2.5A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 15%; Case Dimensions:17.78mm x 8.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8731-ND 63K3805
Product Name Fixed Inductors Toroidal Inductor, 35Uh, 2.5A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - 1-2176785-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details