Bourns, Inc. Fixed Inductors 5724

Description
4mH Unshielded Toroidal Inductor 1.75A 1.16Ohm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
4mH Unshielded Toroidal Inductor 1.75A 1.16Ohm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5724-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5724-ND
Fixed Inductors M5724-ND
4mH Unshielded Toroidal Inductor 1.75A 1.16Ohm Max Radial, Vertical (Open)

4mH Unshielded Toroidal Inductor 1.75A 1.16Ohm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5724-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2563JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details