Power Inductors - Leaded 1.8mH 15% Product overview: 5723-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5723-RC can be used for catalog matching and distributor lookup.
1.8mH Unshielded Toroidal Inductor 2.5A 550mOhm Max Radial, Vertical (Open)
TOROIDAL INDUCTOR, 1.8MH, 2.5A, 15%; Product Range:5700 Series; Inductance:1.8mH; RMS Current (Irms):2.5A; DC Resistance Max:0.55ohm; Inductance Tolerance:± 15%; Case Dimensions:53.97mm x 23.8mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-5723-RC | M8727-ND | 63K3801 |
| Product Name | 1.8mH Inductor and Choke | Fixed Inductors | Toroidal Inductor, 1.8Mh, 2.5A, 15%; Product Range Bourns Jw Miller |
| Technology | Toroidal | Toroid | Toroid |
| Inductance Range | 1800 microH | 1800 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |
| Packing Method | Tray | Bulk | |
| Standards and Certifications | RoHS | RoHS |