Bourns, Inc. 900UH 3.75A 175MOHM Inductor and Choke 5722-RC

Description
FIXED IND 900UH 3.75A 175MOHM TH Product overview: 5722-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900UH, 3.75A, 175MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900UH, 3.75A, 175MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5722-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 900UH 3.75A 175MOHM TH Product overview: 5722-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900UH, 3.75A, 175MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900UH, 3.75A, 175MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5722-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
900UH 3.75A 175MOHM Inductor and Choke - 71-5722-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900UH 3.75A 175MOHM Inductor and Choke
71-5722-RC
900UH 3.75A 175MOHM Inductor and Choke 71-5722-RC
FIXED IND 900UH 3.75A 175MOHM TH Product overview: 5722-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900UH, 3.75A, 175MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900UH, 3.75A, 175MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5722-RC can be used for catalog matching and distributor lookup.

FIXED IND 900UH 3.75A 175MOHM TH Product overview: 5722-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900UH, 3.75A, 175MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900UH, 3.75A, 175MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5722-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8726-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8726-ND
Fixed Inductors M8726-ND
900µH Unshielded Toroidal Inductor 3.75A 175mOhm Max Radial, Vertical (Open)

900µH Unshielded Toroidal Inductor 3.75A 175mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 900Uh, 3.75A 15%; Product Range Bourns Jw Miller - 63K3800 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 900Uh, 3.75A 15%; Product Range Bourns Jw Miller
63K3800
Toroidal Inductor, 900Uh, 3.75A 15%; Product Range Bourns Jw Miller 63K3800
TOROIDAL INDUCTOR, 900UH, 3.75A 15%; Product Range:5700 Series; Inductance:900µH; RMS Current (Irms):3.75A; DC Resistance Max:0.175ohm; Inductance Tolerance:± 15%; Case Dimensions:53.97mm x 23.8mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 900UH, 3.75A 15%; Product Range:5700 Series; Inductance:900µH; RMS Current (Irms):3.75A; DC Resistance Max:0.175ohm; Inductance Tolerance:± 15%; Case Dimensions:53.97mm x 23.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-5722-RC M8726-ND 63K3800
Product Name 900UH 3.75A 175MOHM Inductor and Choke Fixed Inductors Toroidal Inductor, 900Uh, 3.75A 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid Toroid
Inductance Range 900 microH 900 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers