Bourns, Inc. Fixed Inductors 5721

Description
250µH Unshielded Toroidal Inductor 8A 41mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
250µH Unshielded Toroidal Inductor 8A 41mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5721-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5721-ND
Fixed Inductors M5721-ND
250µH Unshielded Toroidal Inductor 8A 41mOhm Max Radial, Vertical (Open)

250µH Unshielded Toroidal Inductor 8A 41mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5721-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Power Inductors - 2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Automotive 0.0056uH 250MHz 0.76A Inductor and Choke - 71-0402CS-5N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 2 (+/- %)
View Details