Bourns, Inc. Fixed Inductors 5720-RC

Description
4.5mH Unshielded Toroidal Inductor 1.25A 2.64Ohm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
4.5mH Unshielded Toroidal Inductor 1.25A 2.64Ohm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-5720-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-5720-RC-ND
Fixed Inductors 118-5720-RC-ND
4.5mH Unshielded Toroidal Inductor 1.25A 2.64Ohm Max Radial, Vertical (Open)

4.5mH Unshielded Toroidal Inductor 1.25A 2.64Ohm Max Radial, Vertical (Open)

Buy Now Datasheet
4.5mH Inductor and Choke - 71-5720-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.5mH Inductor and Choke
71-5720-RC
4.5mH Inductor and Choke 71-5720-RC
Power Inductors - Leaded 4.5mH 15% Product overview: 5720-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.5mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5720-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 4.5mH 15% Product overview: 5720-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.5mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5720-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 4.5Mh, 1.25A 15%; Product Range Bourns Jw Miller - 63K3798 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 4.5Mh, 1.25A 15%; Product Range Bourns Jw Miller
63K3798
Toroidal Inductor, 4.5Mh, 1.25A 15%; Product Range Bourns Jw Miller 63K3798
TOROIDAL INDUCTOR, 4.5MH, 1.25A 15%; Product Range:5700 Series; Inductance:4.5mH; RMS Current (Irms):1.25A; DC Resistance Max:2.64ohm; Inductance Tolerance:± 15%; Case Dimensions:46.02mm x 19.05mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 4.5MH, 1.25A 15%; Product Range:5700 Series; Inductance:4.5mH; RMS Current (Irms):1.25A; DC Resistance Max:2.64ohm; Inductance Tolerance:± 15%; Case Dimensions:46.02mm x 19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-5720-RC-ND 71-5720-RC 63K3798
Product Name Fixed Inductors 4.5mH Inductor and Choke Toroidal Inductor, 4.5Mh, 1.25A 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2362SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details