Bourns, Inc. Fixed Inductors 5719-RC

Description
2.25mH Unshielded Toroidal Inductor 1.75A 920mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
2.25mH Unshielded Toroidal Inductor 1.75A 920mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8724-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8724-ND
Fixed Inductors M8724-ND
2.25mH Unshielded Toroidal Inductor 1.75A 920mOhm Max Radial, Vertical (Open)

2.25mH Unshielded Toroidal Inductor 1.75A 920mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 2.25Mh 1.75A 15%; Product Range Bourns Jw Miller - 63K3797 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 2.25Mh 1.75A 15%; Product Range Bourns Jw Miller
63K3797
Toroidal Inductor, 2.25Mh 1.75A 15%; Product Range Bourns Jw Miller 63K3797
TOROIDAL INDUCTOR, 2.25MH 1.75A 15%; Product Range:5700 Series; Inductance:2.25mH; RMS Current (Irms):1.75A; DC Resistance Max:0.92ohm; Inductance Tolerance:± 15%; Case Dimensions:46.02mm x 19.05mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 2.25MH 1.75A 15%; Product Range:5700 Series; Inductance:2.25mH; RMS Current (Irms):1.75A; DC Resistance Max:0.92ohm; Inductance Tolerance:± 15%; Case Dimensions:46.02mm x 19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8724-ND 63K3797
Product Name Fixed Inductors Toroidal Inductor, 2.25Mh 1.75A 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details