Bourns, Inc. Fixed Inductors 5718-RC

Description
1.1mH Unshielded Toroidal Inductor 2.5A 330mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
1.1mH Unshielded Toroidal Inductor 2.5A 330mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8723-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8723-ND
Fixed Inductors M8723-ND
1.1mH Unshielded Toroidal Inductor 2.5A 330mOhm Max Radial, Vertical (Open)

1.1mH Unshielded Toroidal Inductor 2.5A 330mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 1.1Mh, 2.5A, 15%; Product Range Bourns Jw Miller - 63K3796 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 1.1Mh, 2.5A, 15%; Product Range Bourns Jw Miller
63K3796
Toroidal Inductor, 1.1Mh, 2.5A, 15%; Product Range Bourns Jw Miller 63K3796
TOROIDAL INDUCTOR, 1.1MH, 2.5A, 15%; Product Range:5700 Series; Inductance:1.1mH; RMS Current (Irms):2.5A; DC Resistance Max:0.33ohm; Inductance Tolerance:± 15%; Case Dimensions:46.02mm x 19.05mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 1.1MH, 2.5A, 15%; Product Range:5700 Series; Inductance:1.1mH; RMS Current (Irms):2.5A; DC Resistance Max:0.33ohm; Inductance Tolerance:± 15%; Case Dimensions:46.02mm x 19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8723-ND 63K3796
Product Name Fixed Inductors Toroidal Inductor, 1.1Mh, 2.5A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
Fixed Inductors - 0402CS-2N7XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details