Bourns, Inc. 500uH Inductor and Choke 5717-RC

Description
Power Inductors - Leaded 500uH 15% Product overview: 5717-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5717-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 500uH 15% Product overview: 5717-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5717-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500uH Inductor and Choke - 71-5717-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500uH Inductor and Choke
71-5717-RC
500uH Inductor and Choke 71-5717-RC
Power Inductors - Leaded 500uH 15% Product overview: 5717-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5717-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 500uH 15% Product overview: 5717-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5717-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8722-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8722-ND
Fixed Inductors M8722-ND
500µH Unshielded Toroidal Inductor 4A 150mOhm Max Radial, Vertical (Open)

500µH Unshielded Toroidal Inductor 4A 150mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 500Uh, 4A, 15%; Product Range Bourns Jw Miller - 63K3795 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 500Uh, 4A, 15%; Product Range Bourns Jw Miller
63K3795
Toroidal Inductor, 500Uh, 4A, 15%; Product Range Bourns Jw Miller 63K3795
TOROIDAL INDUCTOR, 500UH, 4A, 15%; Product Range:5700 Series; Inductance:500µH; RMS Current (Irms):4A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 15%; Case Dimensions:46.02mm x 19.05mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 500UH, 4A, 15%; Product Range:5700 Series; Inductance:500µH; RMS Current (Irms):4A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 15%; Case Dimensions:46.02mm x 19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-5717-RC M8722-ND 63K3795
Product Name 500uH Inductor and Choke Fixed Inductors Toroidal Inductor, 500Uh, 4A, 15%; Product Range Bourns Jw Miller
Technology Toroidal Toroid Toroid
Inductance Range 500 microH 500 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Packing Method Tray Bulk
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1624109-5-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-181 0402AF-181XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details