Bourns, Inc. Fixed Inductors 5715

Description
1.6mH Unshielded Toroidal Inductor 1.5A 1.27Ohm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
1.6mH Unshielded Toroidal Inductor 1.5A 1.27Ohm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5715-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5715-ND
Fixed Inductors M5715-ND
1.6mH Unshielded Toroidal Inductor 1.5A 1.27Ohm Max Radial, Vertical (Open)

1.6mH Unshielded Toroidal Inductor 1.5A 1.27Ohm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5715-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176782-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
0.0096uH 250MHz 0.28A Inductor and Choke - 71-0201DS-9N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0096 microH
Inductance Tolerance 5 (+/- %)
View Details