Bourns, Inc. Fixed Inductors 5714-RC

Description
1.25mH Unshielded Toroidal Inductor 1.75A 850mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
1.25mH Unshielded Toroidal Inductor 1.75A 850mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5714-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5714-RC-ND
Fixed Inductors 5714-RC-ND
1.25mH Unshielded Toroidal Inductor 1.75A 850mOhm Max Radial, Vertical (Open)

1.25mH Unshielded Toroidal Inductor 1.75A 850mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 1.25Mh 1.75A 15%; Product Range Bourns Jw Miller - 63K3792 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 1.25Mh 1.75A 15%; Product Range Bourns Jw Miller
63K3792
Toroidal Inductor, 1.25Mh 1.75A 15%; Product Range Bourns Jw Miller 63K3792
TOROIDAL INDUCTOR, 1.25MH 1.75A 15%; Product Range:5700 Series; Inductance:1.25mH; RMS Current (Irms):1.75A; DC Resistance Max:0.85ohm; Inductance Tolerance:± 15%; Case Dimensions:31.75mm x 15.87mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 1.25MH 1.75A 15%; Product Range:5700 Series; Inductance:1.25mH; RMS Current (Irms):1.75A; DC Resistance Max:0.85ohm; Inductance Tolerance:± 15%; Case Dimensions:31.75mm x 15.87mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5714-RC-ND 63K3792
Product Name Fixed Inductors Toroidal Inductor, 1.25Mh 1.75A 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers