Bourns, Inc. 150uH Inductor and Choke 5712-RC

Description
Power Inductors - Leaded 150uH 15% Product overview: 5712-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5712-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 150uH 15% Product overview: 5712-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5712-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150uH Inductor and Choke - 71-5712-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150uH Inductor and Choke
71-5712-RC
150uH Inductor and Choke 71-5712-RC
Power Inductors - Leaded 150uH 15% Product overview: 5712-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5712-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 150uH 15% Product overview: 5712-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5712-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8718-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8718-ND
Fixed Inductors M8718-ND
150µH Unshielded Toroidal Inductor 4.75A 46mOhm Max Radial, Vertical (Open)

150µH Unshielded Toroidal Inductor 4.75A 46mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 150Uh, 4.75A 15%; Product Range Bourns Jw Miller - 63K3790 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 150Uh, 4.75A 15%; Product Range Bourns Jw Miller
63K3790
Toroidal Inductor, 150Uh, 4.75A 15%; Product Range Bourns Jw Miller 63K3790
TOROIDAL INDUCTOR, 150UH, 4.75A 15%; Product Range:5700 Series; Inductance:150µH; RMS Current (Irms):4.75A; DC Resistance Max:0.046ohm; Inductance Tolerance:± 15%; Case Dimensions:31.75mm x 15.87mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 150UH, 4.75A 15%; Product Range:5700 Series; Inductance:150µH; RMS Current (Irms):4.75A; DC Resistance Max:0.046ohm; Inductance Tolerance:± 15%; Case Dimensions:31.75mm x 15.87mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-5712-RC M8718-ND 63K3790
Product Name 150uH Inductor and Choke Fixed Inductors Toroidal Inductor, 150Uh, 4.75A 15%; Product Range Bourns Jw Miller
Technology Toroidal Toroid Toroid
Inductance Range 150 microH 150 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Packing Method Tray Bulk
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details
Common Mode Chokes - 486-3132-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers