Bourns, Inc. Fixed Inductors 5711-RC

Description
50µH Unshielded Toroidal Inductor 9.5A 12mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
50µH Unshielded Toroidal Inductor 9.5A 12mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8717-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8717-ND
Fixed Inductors M8717-ND
50µH Unshielded Toroidal Inductor 9.5A 12mOhm Max Radial, Vertical (Open)

50µH Unshielded Toroidal Inductor 9.5A 12mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 50Uh, 9.5A, 15%; Product Range Bourns Jw Miller - 63K3789 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 50Uh, 9.5A, 15%; Product Range Bourns Jw Miller
63K3789
Toroidal Inductor, 50Uh, 9.5A, 15%; Product Range Bourns Jw Miller 63K3789
TOROIDAL INDUCTOR, 50UH, 9.5A, 15%; Product Range:5700 Series; Inductance:50µH; RMS Current (Irms):9.5A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:31.75mm x 15.87mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 50UH, 9.5A, 15%; Product Range:5700 Series; Inductance:50µH; RMS Current (Irms):9.5A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:31.75mm x 15.87mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8717-ND 63K3789
Product Name Fixed Inductors Toroidal Inductor, 50Uh, 9.5A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2224JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0016 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details