Bourns, Inc. Fixed Inductors 5710

Description
1mH Unshielded Toroidal Inductor 1.5A 980mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
1mH Unshielded Toroidal Inductor 1.5A 980mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5710-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5710-ND
Fixed Inductors M5710-ND
1mH Unshielded Toroidal Inductor 1.5A 980mOhm Max Radial, Vertical (Open)

1mH Unshielded Toroidal Inductor 1.5A 980mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 1Mh, 1.5A, 15%; Product Range Bourns Jw Miller - 28C9662 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 1Mh, 1.5A, 15%; Product Range Bourns Jw Miller
28C9662
Toroidal Inductor, 1Mh, 1.5A, 15%; Product Range Bourns Jw Miller 28C9662
TOROIDAL INDUCTOR, 1MH, 1.5A, 15%; Product Range:5700 Series; Inductance:1mH; RMS Current (Irms):1.5A; DC Resistance Max:0.98ohm; Inductance Tolerance:± 15%; Case Dimensions:28.57mm x 14.27mm RoHS Compliant: No

TOROIDAL INDUCTOR, 1MH, 1.5A, 15%; Product Range:5700 Series; Inductance:1mH; RMS Current (Irms):1.5A; DC Resistance Max:0.98ohm; Inductance Tolerance:± 15%; Case Dimensions:28.57mm x 14.27mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M5710-ND 28C9662
Product Name Fixed Inductors Toroidal Inductor, 1Mh, 1.5A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details