Bourns, Inc. Fixed Inductors 5710-RC

Description
1mH Unshielded Toroidal Inductor 1.5A 980mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
1mH Unshielded Toroidal Inductor 1.5A 980mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5710-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5710-RC-ND
Fixed Inductors 5710-RC-ND
1mH Unshielded Toroidal Inductor 1.5A 980mOhm Max Radial, Vertical (Open)

1mH Unshielded Toroidal Inductor 1.5A 980mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 1Mh, 1.5A, 15%; Product Range Bourns Jw Miller - 63K3788 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 1Mh, 1.5A, 15%; Product Range Bourns Jw Miller
63K3788
Toroidal Inductor, 1Mh, 1.5A, 15%; Product Range Bourns Jw Miller 63K3788
TOROIDAL INDUCTOR, 1MH, 1.5A, 15%; Product Range:5700 Series; Inductance:1mH; RMS Current (Irms):1.5A; DC Resistance Max:0.98ohm; Inductance Tolerance:± 15%; Case Dimensions:28.57mm x 14.27mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 1MH, 1.5A, 15%; Product Range:5700 Series; Inductance:1mH; RMS Current (Irms):1.5A; DC Resistance Max:0.98ohm; Inductance Tolerance:± 15%; Case Dimensions:28.57mm x 14.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5710-RC-ND 63K3788
Product Name Fixed Inductors Toroidal Inductor, 1Mh, 1.5A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-1676949-7 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 0.6000 microH
View Details
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details