Bourns, Inc. 75UH 5A 40 MOHM Inductor and Choke 5707-RC

Description
FIXED IND 75UH 5A 40 MOHM TH Product overview: 5707-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75UH, 5A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75UH, 5A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5707-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 75UH 5A 40 MOHM TH Product overview: 5707-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75UH, 5A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75UH, 5A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5707-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75UH 5A 40 MOHM Inductor and Choke - 71-5707-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75UH 5A 40 MOHM Inductor and Choke
71-5707-RC
75UH 5A 40 MOHM Inductor and Choke 71-5707-RC
FIXED IND 75UH 5A 40 MOHM TH Product overview: 5707-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75UH, 5A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75UH, 5A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5707-RC can be used for catalog matching and distributor lookup.

FIXED IND 75UH 5A 40 MOHM TH Product overview: 5707-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75UH, 5A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75UH, 5A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5707-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8715-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8715-ND
Fixed Inductors M8715-ND
75µH Unshielded Toroidal Inductor 5A 40mOhm Max Radial, Vertical (Open)

75µH Unshielded Toroidal Inductor 5A 40mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 75Uh, 5A, 15%; Product Range Bourns Jw Miller - 63K3785 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 75Uh, 5A, 15%; Product Range Bourns Jw Miller
63K3785
Toroidal Inductor, 75Uh, 5A, 15%; Product Range Bourns Jw Miller 63K3785
TOROIDAL INDUCTOR, 75UH, 5A, 15%; Product Range:5700 Series; Inductance:75µH; RMS Current (Irms):5A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 15%; Case Dimensions:28.57mm x 14.27mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 75UH, 5A, 15%; Product Range:5700 Series; Inductance:75µH; RMS Current (Irms):5A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 15%; Case Dimensions:28.57mm x 14.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-5707-RC M8715-ND 63K3785
Product Name 75UH 5A 40 MOHM Inductor and Choke Fixed Inductors Toroidal Inductor, 75Uh, 5A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid Toroid
Inductance Range 75 microH 75 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N8 0201CT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details