Bourns, Inc. 450uH Inductor and Choke 5705-RC

Description
Power Inductors - Leaded 450uH 15% Product overview: 5705-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5705-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 450uH 15% Product overview: 5705-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5705-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450uH Inductor and Choke - 71-5705-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450uH Inductor and Choke
71-5705-RC
450uH Inductor and Choke 71-5705-RC
Power Inductors - Leaded 450uH 15% Product overview: 5705-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5705-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 450uH 15% Product overview: 5705-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5705-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8713-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8713-ND
Fixed Inductors M8713-ND
450µH Unshielded Toroidal Inductor 1.5A 490mOhm Max Radial, Vertical (Open)

450µH Unshielded Toroidal Inductor 1.5A 490mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 450Uh, 1.5A, 15%; Product Range Bourns Jw Miller - 63K3783 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 450Uh, 1.5A, 15%; Product Range Bourns Jw Miller
63K3783
Toroidal Inductor, 450Uh, 1.5A, 15%; Product Range Bourns Jw Miller 63K3783
TOROIDAL INDUCTOR, 450UH, 1.5A, 15%; Product Range:5700 Series; Inductance:450µH; RMS Current (Irms):1.5A; DC Resistance Max:0.49ohm; Inductance Tolerance:± 15%; Case Dimensions:22.22mm x 11.1mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 450UH, 1.5A, 15%; Product Range:5700 Series; Inductance:450µH; RMS Current (Irms):1.5A; DC Resistance Max:0.49ohm; Inductance Tolerance:± 15%; Case Dimensions:22.22mm x 11.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-5705-RC M8713-ND 63K3783
Product Name 450uH Inductor and Choke Fixed Inductors Toroidal Inductor, 450Uh, 1.5A, 15%; Product Range Bourns Jw Miller
Technology Toroidal Toroid Toroid
Inductance Range 450 microH 450 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Packing Method Tray Bulk
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers