Bourns, Inc. Fixed Inductors 5703-RC

Description
125µH Unshielded Toroidal Inductor 2.75A 120mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
125µH Unshielded Toroidal Inductor 2.75A 120mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8711-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8711-ND
Fixed Inductors M8711-ND
125µH Unshielded Toroidal Inductor 2.75A 120mOhm Max Radial, Vertical (Open)

125µH Unshielded Toroidal Inductor 2.75A 120mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
125uH Inductor and Choke - 71-5703-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125uH Inductor and Choke
71-5703-RC
125uH Inductor and Choke 71-5703-RC
Power Inductors - Leaded 125uH 15% Product overview: 5703-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 125uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5703-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 125uH 15% Product overview: 5703-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 125uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5703-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 125Uh, 2.75A 15%; Product Range Bourns Jw Miller - 63K3781 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 125Uh, 2.75A 15%; Product Range Bourns Jw Miller
63K3781
Toroidal Inductor, 125Uh, 2.75A 15%; Product Range Bourns Jw Miller 63K3781
TOROIDAL INDUCTOR, 125UH, 2.75A 15%; Product Range:5700 Series; Inductance:125µH; RMS Current (Irms):2.75A; DC Resistance Max:0.12ohm; Inductance Tolerance:± 15%; Case Dimensions:22.22mm x 11.1mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 125UH, 2.75A 15%; Product Range:5700 Series; Inductance:125µH; RMS Current (Irms):2.75A; DC Resistance Max:0.12ohm; Inductance Tolerance:± 15%; Case Dimensions:22.22mm x 11.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8711-ND 71-5703-RC 63K3781
Product Name Fixed Inductors 125uH Inductor and Choke Toroidal Inductor, 125Uh, 2.75A 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details