Bourns, Inc. Fixed Inductors 5702-RC

Description
25µH Unshielded Toroidal Inductor 5.5A 14mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
25µH Unshielded Toroidal Inductor 5.5A 14mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8710-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8710-ND
Fixed Inductors M8710-ND
25µH Unshielded Toroidal Inductor 5.5A 14mOhm Max Radial, Vertical (Open)

25µH Unshielded Toroidal Inductor 5.5A 14mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 25Uh, 5.5A, 15%; Product Range Bourns Jw Miller - 63K3780 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 25Uh, 5.5A, 15%; Product Range Bourns Jw Miller
63K3780
Toroidal Inductor, 25Uh, 5.5A, 15%; Product Range Bourns Jw Miller 63K3780
TOROIDAL INDUCTOR, 25UH, 5.5A, 15%; Product Range:5700 Series; Inductance:25µH; RMS Current (Irms):5.5A; DC Resistance Max:0.014ohm; Inductance Tolerance:± 15%; Case Dimensions:22.22mm x 11.1mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 25UH, 5.5A, 15%; Product Range:5700 Series; Inductance:25µH; RMS Current (Irms):5.5A; DC Resistance Max:0.014ohm; Inductance Tolerance:± 15%; Case Dimensions:22.22mm x 11.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8710-ND 63K3780
Product Name Fixed Inductors Toroidal Inductor, 25Uh, 5.5A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N3 0201DS-7N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details