Bourns, Inc. Fixed Inductors 5701-RC

Description
10µH Unshielded Toroidal Inductor 11A 8mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
10µH Unshielded Toroidal Inductor 11A 8mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8709-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8709-ND
Fixed Inductors M8709-ND
10µH Unshielded Toroidal Inductor 11A 8mOhm Max Radial, Vertical (Open)

10µH Unshielded Toroidal Inductor 11A 8mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
10uH Inductor and Choke - 71-5701-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH Inductor and Choke
71-5701-RC
10uH Inductor and Choke 71-5701-RC
Power Inductors - Leaded 10uH 15% Product overview: 5701-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5701-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 10uH 15% Product overview: 5701-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5701-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 5701-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
5701-RC
Fixed Inductors 5701-RC
FIXED IND 10UH 11A 8 MOHM TH

FIXED IND 10UH 11A 8 MOHM TH

Supplier's Site Datasheet
Toroidal Inductor, 10Uh, 11A, 15%; Product Range Bourns Jw Miller - 63K3779 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 10Uh, 11A, 15%; Product Range Bourns Jw Miller
63K3779
Toroidal Inductor, 10Uh, 11A, 15%; Product Range Bourns Jw Miller 63K3779
TOROIDAL INDUCTOR, 10UH, 11A, 15%; Product Range:5700 Series; Inductance:10µH; RMS Current (Irms):11A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 15%; Case Dimensions:22.22mm x 11.1mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 10UH, 11A, 15%; Product Range:5700 Series; Inductance:10µH; RMS Current (Irms):11A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 15%; Case Dimensions:22.22mm x 11.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8709-ND 71-5701-RC 5701-RC 63K3779
Product Name Fixed Inductors 10uH Inductor and Choke Fixed Inductors Toroidal Inductor, 10Uh, 11A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole; Through Hole Through Hole
Technology Toroid Toroidal Toroid; Toroidal Toroid
Core Material Powdered Iron Iron; Powdered Iron; Iron Powder
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5736-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers