Rotary switched Potentiometer 10K
Bourns 56AAD-C28-B15/R80L Potentiometer
Rotary switched Potentiometer 10K
POT 10K OHM 1/2W PLASTIC LINEAR Product overview: 56AAD-C28-B15/R80L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-56AAD-C28-B15/R80
10k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPDT 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
LINEAR POTENTIOMETER, 10K, 500mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:54 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
POT 10K OHM 1/2W PLASTIC LINEAR
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 7422189P | 7422189 | 84-56AAD-C28-B15/R80L | 56AAD-C28-B15/R80L-ND | 76T0921 | 56AAD-C28-B15/R80L |
| Product Name | Potentiometers | Potentiometers | 2W Rheostat | Rotary Potentiometers, Rheostats | Linear Potentiometer, 10K, 500Mw, 20%; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Rotary | Linear; Linear | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |