Bourns, Inc. Fixed Inductors 5632-RC

Description
10mH Unshielded Wirewound Inductor 1.5A 1.56Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 1.5A 1.56Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5632-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5632-RC-ND
Fixed Inductors 5632-RC-ND
10mH Unshielded Wirewound Inductor 1.5A 1.56Ohm Max Radial, Vertical Cylinder

10mH Unshielded Wirewound Inductor 1.5A 1.56Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5632-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers