Bourns, Inc. Fixed Inductors 5620-RC

Description
100µH Unshielded Wirewound Inductor 9.8A 27mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 9.8A 27mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5620-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5620-RC-ND
Fixed Inductors 5620-RC-ND
100µH Unshielded Wirewound Inductor 9.8A 27mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 9.8A 27mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5620-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2-1624108-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
Fixed Inductors - 0402CS-5N1XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details