Bourns, Inc. Fixed Inductors 5619-RC

Description
50µH Unshielded Wirewound Inductor 14A 12mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
50µH Unshielded Wirewound Inductor 14A 12mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5619-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5619-RC-ND
Fixed Inductors 5619-RC-ND
50µH Unshielded Wirewound Inductor 14A 12mOhm Max Radial, Vertical Cylinder

50µH Unshielded Wirewound Inductor 14A 12mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5619-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0012 microH
View Details
0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details